Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1339620001,
6-1190973-6 |
Lead Plating Material | Nickel |
---|---|
Lead Stranding | 40x38 AWG |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | Braid Strap |
Dielectric Outside Diameter (Max) | .03in, .75mm |
Jacket Outside Diameter | 2.65mm, .105in |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Recovered Inside Diameter (Max) | .03in, .75mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | .105in, 2.65mm |
Pre-Installed Lead Wire Size | .32mm², 754CMA, 22AWG |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing SO63-2-01CS293 | Sager |
Where can I find additional details, specifications and documents for a 1339620001?
Additional datasheets, footprints and schematics for 1339620001 are listed on our Part Details page. You can also find images and similar parts to 1339620001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1339620001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1339620001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1339620001 fall under?
The 1339620001 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 1339620001 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1339620001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1339620001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1339620001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1339620001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1339620001 often in real-time on the comparison pages.
What if I can't find stock of 1339620001?
You can fill out our help required form which you can use to request a quote for 1339620001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.