Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
MRJ21 Connector | Yes |
---|---|
Comment | Panel thickness range greater than 1.00mm [.039 inches] but less than 2.00mm [.078 Inches]., M2 x .4 Male Thread Size/M3 x .5 Female Thread Size |
Packaging Method | Bag |
Packaging Quantity | 100 |
実装方法 | Bag |
Modular Jacks & Plugs Accessory Type | Screwlock |
Modular Jacks & Plugs Products | Accessories |
Connectors & Connector Components Type | Accessory |
Screwlock,recpt,mini-Rj21, 100 Pc Bag |Te Connectivity 1339381-4 | Newark Electronics |
Connector Accssories Screw Lock Bag | Avnet America |
SCREWLOCK, RECPT, MINI-RJ21, 100 BAG | TE Connectivity 1339381-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1339381-4?
Additional datasheets, footprints and schematics for 1339381-4 are listed on our Part Details page. You can also find images and similar parts to 1339381-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1339381-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1339381-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1339381-4 fall under?
The 1339381-4 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Modular Jack & Plug Screwlocks.
Can I view similar or alternative parts?
You can view similar parts to 1339381-4 when available in the Modular Jack & Plug Screwlocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1339381-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1339381-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1339381-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1339381-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1339381-4 often in real-time on the comparison pages.
What if I can't find stock of 1339381-4?
You can fill out our help required form which you can use to request a quote for 1339381-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.