Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.60
Wire Stuffer Cap Color | Clear |
---|---|
Wire Entry Location | Front or Back |
PCB Mount Orientation | Right Angle |
Number of Pairs | 4 |
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Staggered |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4.5A |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Bag |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 2.74mm, .108in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
4Pr Dbl Entry Idc Mark T/R (Tip/Ring) |Amp Te Connectivity 1339375-1 | Newark Electronics |
ASSY 4 PR DBL ENTRY PIVOT II | Rapid Electronics |
TE Connectivity ASSY 4 PR DBL ENTRY PIVOT II Headers & Wire Housings 4PR DBL ENTRY IDC MARK T/R (TIP/RING) | Distrelec |
Conn Wire to Board F 8 POS 9.9mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1339375-1?
Additional datasheets, footprints and schematics for 1339375-1 are listed on our Part Details page. You can also find images and similar parts to 1339375-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1339375-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1339375-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1339375-1 fall under?
The 1339375-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1339375-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1339375-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1339375-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1339375-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1339375-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1339375-1 often in real-time on the comparison pages.
What if I can't find stock of 1339375-1?
You can fill out our help required form which you can use to request a quote for 1339375-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.