1337819-1 Leads by TE Connectivity

LEAD RG174 SMC PLG-PLG 0.25M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.90

Distributor Stock
Logo for Farnell
Farnell
from US$18.76
55
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.61
55
in stock
Buy Now
Logo for element14
element14
from US$19.68
55
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.90
-
Buy Now

Specifications

Connector Type A SMC Straight Plug
Connector Type B SMC Straight Plug
Coaxial Cable Type RG174
Impedance 50ohm
Cable Length - Imperial 9.84"
Cable Length - Metric 250mm
Jacket Colour Black
Product Range -
Approval Bodies MIL Spec
Cable Assembly Type Audio Video
Cable Length 0.25m
Coaxial Type RG174
Connector A Contact Plating Gold
Connector B Contact Plating Gold
Lead Length 0.25m
Material Gold
Overall Length 0.25m

Alternative Descriptions

Rf/Coaxial Cable Assembly, Smc Straight Plug, Smc Straight Plug, 9.84 ", 250 Mm, Black Rohs Compliant: Yes |Greenpar Te Connectivity 1337819-1 | Newark Electronics
LEAD, RG174 SMC PLG-PLG, 0.25M | element14
Male to Male SMC, 250mm, impedance 50 Ohms | TE Connectivity 1337819-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1337819-1?

Additional datasheets, footprints and schematics for 1337819-1 are listed on our Part Details page. You can also find images and similar parts to 1337819-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1337819-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337819-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1337819-1 fall under?

The 1337819-1 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 1337819-1 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1337819-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1337819-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1337819-1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1337819-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1337819-1 often in real-time on the comparison pages.

What if I can't find stock of 1337819-1?

You can fill out our help required form which you can use to request a quote for 1337819-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay