Body Plating | Gold |
---|---|
Number of Connectorized Ends | 2 |
Center Contact Plating | Gold |
Connector Impedance | 50Ω |
Cable Assembly Type | RF Coax Cable Assembly |
Product Type | Cable Assembly |
Coaxial Cable Type | 174 |
LEAD, RG174 SMB R/A PLG-PLG, 0.5M | Farnell |
COAXIAL CABLE, SMB PLUG / SMB PLUG, 0.5M | Newark Electronics |
Male SMB to Male SMB, 500mm, impedance 50 Ohms | Allied Electronics |
Where can I find additional details, specifications and documents for a 1337817-2?
Additional datasheets, footprints and schematics for 1337817-2 are listed on our Part Details page. You can also find images and similar parts to 1337817-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337817-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337817-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337817-2 fall under?
The 1337817-2 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1337817-2 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337817-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337817-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337817-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Allied Electronics and element14 have stock available or on a lead time for 1337817-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337817-2 often in real-time on the comparison pages.
What if I can't find stock of 1337817-2?
You can fill out our help required form which you can use to request a quote for 1337817-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.