Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Plug 90° |
Coaxial Cable Type | RG316 |
Impedance | 50ohm |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Jacket Colour | - |
Product Range | - |
Approval Bodies | MIL Spec |
Cable Assembly Type | Audio Video |
Cable Length | 0.5m |
Coaxial Type | RG316 |
Connector A Contact Plating | Gold |
Connector B Contact Plating | Gold |
Lead Length | 0.5m |
Material | Stainless Steel |
SMA r/a plug to r/a plug cable,RG316,.5m | RS |
Male SMA to Male SMA, 500mm, impedance 50 Ohms | TE Connectivity 1337812-2 | RS Americas |
LEAD, RG316 SMA R/A PLG-PLG, 0.5M | element14 |
Where can I find additional details, specifications and documents for a 1337812-2?
Additional datasheets, footprints and schematics for 1337812-2 are listed on our Part Details page. You can also find images and similar parts to 1337812-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337812-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337812-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337812-2 fall under?
The 1337812-2 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 1337812-2 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337812-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337812-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337812-2 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for 1337812-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337812-2 often in real-time on the comparison pages.
What if I can't find stock of 1337812-2?
You can fill out our help required form which you can use to request a quote for 1337812-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.