1337811-2 RF Cable Assemblies by TE Connectivity

50 OHM COAX SMA STR PLUG ELB P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.28

Distributor Stock
Logo for RS
RS
from US$78.37
79
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$51.72
-
Buy Now
Logo for RS Americas
RS Americas
from US$21.28
-
Buy Now
Logo for element14
element14
from US$89.58
-
Buy Now
Logo for Farnell
Farnell
from US$53.57
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Body Plating Gold
Number of Connectorized Ends 2
Center Contact Plating Gold
Connector Impedance 50Ω
Cable Assembly Type RF Coax Cable Assembly
Product Type Cable Assembly
Coaxial Cable Type 174

Alternative Descriptions

SMA plug to r/a plug cable, 50Ohm,RG-316 | RS
Rf/Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 90 , 19.69 ", 500 Mm, Black Rohs Compliant: Yes |Greenpar Te Connectivity 1337811-2 | Newark Electronics
Male SMA to Male SMA, 500mm, impedance 50 Ohms | TE Connectivity 1337811-2 | RS Americas
LEAD, RG174 SMA PLUG-R/A PLUG, 0.5M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1337811-2?

Additional datasheets, footprints and schematics for 1337811-2 are listed on our Part Details page. You can also find images and similar parts to 1337811-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1337811-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337811-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1337811-2 fall under?

The 1337811-2 is listed under Cable Assemblies > RF Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1337811-2 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1337811-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1337811-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1337811-2 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1337811-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1337811-2 often in real-time on the comparison pages.

What if I can't find stock of 1337811-2?

You can fill out our help required form which you can use to request a quote for 1337811-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay