Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | BNC Plug |
---|---|
Connector Type B | BNC Plug |
Coaxial Cable Type | RG59 |
Impedance | 75ohm |
Cable Length - Imperial | 3.2ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (07-Jul-2017) |
Approval Bodies | MIL Spec |
Cable Assembly Type | Audio Video |
Cable Length | 1m |
Coaxial Type | RG59 |
Connector A Contact Plating | Gold |
Connector B Contact Plating | Gold |
Lead Length | 1m |
Material | Nickel |
Overall Length | 1m |
Rf/Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 3.2 Ft, 1 M, Black Rohs Compliant: Yes |Greenpar Te Connectivity 1337775-3 | Newark Electronics |
LEAD, RG59 BNC PLG-PLG, 1M | element14 |
BNC plug to plug cable,75 Ohm, RG-59, 1m | RS |
Where can I find additional details, specifications and documents for a 1337775-3?
Additional datasheets, footprints and schematics for 1337775-3 are listed on our Part Details page. You can also find images and similar parts to 1337775-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337775-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337775-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337775-3 fall under?
The 1337775-3 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 1337775-3 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337775-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337775-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337775-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1337775-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337775-3 often in real-time on the comparison pages.
What if I can't find stock of 1337775-3?
You can fill out our help required form which you can use to request a quote for 1337775-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.