Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating | Nickel |
---|---|
Number of Connectorized Ends | 2 |
Center Contact Plating | Gold |
Connector Impedance | 50Ω |
Product Type | Cable Assembly |
Cable Assembly Type | RF Coax Cable Assembly |
Coaxial Cable Type | 58 |
LEAD, RG58 BNC PLUG-R/A PLUG, 0.5M | element14 |
Rf/Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 90 , 19.69 ", 500 Mm, Black Rohs Compliant: Yes |Greenpar Te Connectivity 1337772-2 | Newark Electronics |
BNC plug to r/a plug cable,50 Ohm, RG-58 | RS |
Male BNC to Male BNC, 500mm, impedance 50 Ohms | TE Connectivity 1337772-2 | RS Americas |
Double Ended Patch Cord BNC Plug Straight to BNC Elbow Right Angle Plug 50 Ohm Impedance | Avnet America |
Where can I find additional details, specifications and documents for a 1337772-2?
Additional datasheets, footprints and schematics for 1337772-2 are listed on our Part Details page. You can also find images and similar parts to 1337772-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337772-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337772-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337772-2 fall under?
The 1337772-2 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1337772-2 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337772-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337772-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337772-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for 1337772-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337772-2 often in real-time on the comparison pages.
What if I can't find stock of 1337772-2?
You can fill out our help required form which you can use to request a quote for 1337772-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.