Status: | Unknown |
---|---|
Series: | 133769 Series |
RoHS: | Unknown |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | RG58 |
Impedance | 50ohm |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | 133769 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | MIL Spec |
Cable Assembly Type | Audio Video |
Connector A Contact Plating | Gold |
Connector B Contact Plating | Gold |
Material | Nickel |
Cable Assembly, Bnc Plug/Bnc Plug, Rg58, 2M | Newark Electronics |
NiPt BNC plug-plug RG58 cable,50ohm 2.0m | RS |
Male BNC to Male BNC, 2m, impedance 50 Ohms | TE Connectivity 1337769-5 | RS Americas |
RF COAXIAL CABLE, RG58 BNC PLUG-PLUG, 2M | element14 |
Where can I find additional details, specifications and documents for a 1337769-5?
Additional datasheets, footprints and schematics for 1337769-5 are listed on our Part Details page. You can also find images and similar parts to 1337769-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337769-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337769-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337769-5 fall under?
The 1337769-5 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 1337769-5 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337769-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337769-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337769-5 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 1337769-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337769-5 often in real-time on the comparison pages.
What if I can't find stock of 1337769-5?
You can fill out our help required form which you can use to request a quote for 1337769-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.