Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M3.5 Lug |
---|---|
Connector Type B | M3.5 Lug |
Cable Length - Imperial | 6" |
Cable Length - Metric | 150mm |
Jacket Colour | - |
Product Range | - |
Approval Bodies | CSA UL |
Body Plating | Tin |
Cable Assembly Type | Earth Bonding Straps |
Cable Length | 0.15m |
Conductor Area CSA | 1.13mm² |
Flammability Rating | VW-1 |
Lead Length | 150mm |
Material | Copper |
Operating Temperature Max | 170°C |
Standard | BS4109 |
Thread Size | M3.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | M3.5 Lug to M3.5 Lug |
---|---|
Cable Length - Imperial | 6" |
Cable Length - Metric | 150mm |
Approval Bodies | CSA, UL |
Body Plating | Tin |
Cable Assembly Type | Earth |
RoHS Compliant | Yes |
Earth Strap, 1.13Mm, 0.15M | Newark Electronics |
1.13MM CSA BRAID M3.5 -M3150MM | Avnet America |
Where can I find additional details, specifications and documents for a 1337667-2?
Additional datasheets, footprints and schematics for 1337667-2 are listed on our Part Details page. You can also find images and similar parts to 1337667-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337667-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337667-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337667-2 fall under?
The 1337667-2 is listed under Electrical & Lighting > Wiring Accessories > Earthing.
Can I view similar or alternative parts?
You can view similar parts to 1337667-2 when available in the Earthing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337667-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337667-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337667-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1337667-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337667-2 often in real-time on the comparison pages.
What if I can't find stock of 1337667-2?
You can fill out our help required form which you can use to request a quote for 1337667-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.