Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.87
|
8,856
in stock
|
Buy Now | |
Rapid Electronics
from US$4.55
|
8,856
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
8,856
in stock
|
Buy Now | |
Farnell
from US$5.23
|
7,090
in stock
|
Buy Now | |
TE Store
from US$5.07
|
216
in stock
|
Buy Now | |
Avnet America
from US$3.57
|
-
|
Buy Now | |
Boersig
from US$4.69
|
-
|
Buy Now | |
Distrelec
from US$4.42
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | 7.14mm, .281in |
Centerline (Pitch) | 7mm, .276in |
Housing Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Hd Power Conn 10P Drawer Conn. Rec. Hsg |Amp Te Connectivity 1337363-1 | Newark Electronics |
HD Power Conn 10P DRAWER CONN. REC. HSG | Rapid Electronics |
CONN HOUSING, RCPT, 10POS, 3ROW, 7MM | Farnell |
10P DRAWER CONN. REC. HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .276 in Housing Receptacle Wire-to-Wire 10 | Standard Drawer Receptacle Housing | Part Number: 1337363-1 | Internal Number: 1337363-1 | .276" | TE Connectivity | TE Store |
TE Connectivity 10P DRAWER CONN. REC. HSG Heavy Duty Pow | Distrelec |
Where can I find additional details, specifications and documents for a 1337363-1?
Additional datasheets, footprints and schematics for 1337363-1 are listed on our Part Details page. You can also find images and similar parts to 1337363-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337363-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337363-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337363-1 fall under?
The 1337363-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1337363-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337363-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337363-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337363-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1337363-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337363-1 often in real-time on the comparison pages.
What if I can't find stock of 1337363-1?
You can fill out our help required form which you can use to request a quote for 1337363-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.