Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | 7.14mm, .281in |
Centerline (Pitch) | 7mm, .276in |
Housing Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Where can I find additional details, specifications and documents for a 1337362-1?
Additional datasheets, footprints and schematics for 1337362-1 are listed on our Part Details page. You can also find images and similar parts to 1337362-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337362-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337362-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337362-1 fall under?
The 1337362-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1337362-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337362-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337362-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337362-1 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1337362-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337362-1 often in real-time on the comparison pages.
What if I can't find stock of 1337362-1?
You can fill out our help required form which you can use to request a quote for 1337362-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.