Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.43
Plating Material | Gold |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Wire Insulation Support | With |
Line | AMP POSITIVE LOCK |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Headers&Wire Housings POS LOCK RECEPTACLE GOLD | Rapid Electronics |
CRIMP TERMINALS | Farnell |
TE Connectivity Headers & Wire Housings POS LOCK RECEPTA | Distrelec |
Where can I find additional details, specifications and documents for a 1337265-1?
Additional datasheets, footprints and schematics for 1337265-1 are listed on our Part Details page. You can also find images and similar parts to 1337265-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337265-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337265-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337265-1 fall under?
The 1337265-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1337265-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337265-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337265-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337265-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Avnet America have stock available or on a lead time for 1337265-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337265-1 often in real-time on the comparison pages.
What if I can't find stock of 1337265-1?
You can fill out our help required form which you can use to request a quote for 1337265-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.