Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.54
Plating Material | Gold, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | 30° |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | 4.34mm, .171in |
Wire Size | 22 – 18AWG, .3 – .9mm², 592.06 – 1776.17CMA |
Tongue Thickness | .79mm, .031in |
Overall Length | 14.58mm, .574in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Stud Size | M4, #8 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals TERMINAL SOLISTRAND 22-18 GOLD PLATED | Rapid Electronics |
TE Connectivity TERMINAL SOLISTRAND 22-18 GOLD PLATED Te | Distrelec |
TERMINAL, RING TONGUE, M4, 18AWG | Farnell |
Ring Tongue Terminal Closed Barrel 4.34mm Stud 22-18AWG without Insulation Straight 14.58mm Overall Length Carton | Avnet America |
Terminal, inal Solistrand 22-18, Gold Plated | TE Connectivity 133521-1 | RS Americas |
Where can I find additional details, specifications and documents for a 133521-1?
Additional datasheets, footprints and schematics for 133521-1 are listed on our Part Details page. You can also find images and similar parts to 133521-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133521-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133521-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133521-1 fall under?
The 133521-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 133521-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133521-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 133521-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 133521-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 133521-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133521-1 often in real-time on the comparison pages.
What if I can't find stock of 133521-1?
You can fill out our help required form which you can use to request a quote for 133521-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.