Status: | Unknown |
---|---|
Series: | Statshield Series |
RoHS: | Unknown |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 8" |
Length - Metric | 203.2mm |
Width - Imperial | 6" |
Width - Metric | 152.4mm |
Bag Thickness | 76.2µm |
Bag Colour | Silver |
Seal Type | Heat Seal |
Product Range | Statshield Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 32A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | - |
Voltage Rating VAC | 400VAC |
SVHC | No SVHC (15-Jun-2015) |
Breaking Capacity | 20kA @ 250V AC |
Breaking Capacity Current AC | 20kA |
Cartridge Fuse Material | Ceramic |
Fuse Size Code | 5AG |
Fuse Size Imperial | 13/32" x 1-1/2" |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Type Blowing Characteristic | Fast Acting |
Hrc Fuse, Class Gg, 400 V, 32 A, Midget |Legrand 13332 | Newark Electronics |
FUSE, CARTOUCHE, 10.3X38, 32A, 400 | element14 |
Where can I find additional details, specifications and documents for a 13332?
Additional datasheets, footprints and schematics for 13332 are listed on our Part Details page. You can also find images and similar parts to 13332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13332 fall under?
The 13332 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 13332 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13332 you can contact the distributor directly for product support, shipping queries etc.
Is the 13332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13332 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 13332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13332 often in real-time on the comparison pages.
What if I can't find stock of 13332?
You can fill out our help required form which you can use to request a quote for 13332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.