Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4588-5001-02 |
No distributors results available
View Full Pricing & Stock ComparisonBody Style | Right Angle |
---|---|
Body Material | Stainless Steel |
Body Plating Finish | Passivated |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Panel Mount Feature Type | Flanged |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE Fluorocarbon |
Number of Panel Mounting Holes | 4 |
Side A Interface | OSP |
Side A Gender | Plug |
Side B Interface | SMA |
Sealable | No |
Side B Gender | Jack |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Frequency | 12.4GHz |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 1331567-1?
Additional datasheets, footprints and schematics for 1331567-1 are listed on our Part Details page. You can also find images and similar parts to 1331567-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1331567-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1331567-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1331567-1 fall under?
The 1331567-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1331567-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1331567-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1331567-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1331567-1 have stock available?
There is no stock from authorised distributors for 1331567-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1331567-1 often in real-time on the comparison pages.
What if I can't find stock of 1331567-1?
You can fill out our help required form which you can use to request a quote for 1331567-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.