Status: | Unknown |
---|---|
Series: | PP30 Powerpole Series |
RoHS: | Unknown |
Product Range | PP30 Powerpole Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Hermaphroditic |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | 1 Row |
Connector Mounting | Cable Mount |
PP30-CONN-WHITE | PEI-Genesis |
Connector, Plug, 1Pos, 1Row, Cable | Newark Electronics |
CONNECTOR, PLUG, 1POS, 1ROW, CABLE | element14 |
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION | Farnell |
Where can I find additional details, specifications and documents for a 1330G5?
Additional datasheets, footprints and schematics for 1330G5 are listed on our Part Details page. You can also find images and similar parts to 1330G5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1330G5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1330G5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1330G5 fall under?
The 1330G5 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1330G5 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1330G5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1330G5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1330G5 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1330G5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1330G5 often in real-time on the comparison pages.
What if I can't find stock of 1330G5?
You can fill out our help required form which you can use to request a quote for 1330G5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.