Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Nickel |
---|---|
Terminal Angle | 90° |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Stud Diameter | 6.7mm, .263in |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 9.398mm, .37in |
Wire Insulation Diameter (Max) | .433in, 11mm |
Wire Size | 2AWG, 34.5mm² |
Wire Insulation Diameter | 11mm, .433in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10 |
Packaging Method | Box & Carton |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | M8 |
Operating Temperature Range | 288°C, 550°F |
Where can I find additional details, specifications and documents for a 133042-1?
Additional datasheets, footprints and schematics for 133042-1 are listed on our Part Details page. You can also find images and similar parts to 133042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133042-1 fall under?
The 133042-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 133042-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 133042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 133042-1 have stock available?
There is no stock from authorised distributors for 133042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133042-1 often in real-time on the comparison pages.
What if I can't find stock of 133042-1?
You can fill out our help required form which you can use to request a quote for 133042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.