Status: | Unknown |
---|---|
Series: | OMNIMATE Signal LMF Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 4Ways |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Push In |
Rated Current | 24A |
Rated Voltage | 400V |
Block Orientation | Through Hole Vertical |
Product Range | OMNIMATE Signal LMF Series |
SVHC | No SVHC (15-Jan-2018) |
Lmf 5.00/04/180 3.5Sn Or Bx Rohs Compliant: Yes |Weidmuller 1330200000 | Newark Electronics |
Conn Terminal Block 4 POS 5mm Solder ST Thru-Hole Box | Avnet America |
LMF 5.00/04/180 3.5SN OR BX | TTI Europe |
TB, WIRE TO BRD, 4POS, 12AWG, TH | Farnell |
Where can I find additional details, specifications and documents for a 1330200000?
Additional datasheets, footprints and schematics for 1330200000 are listed on our Part Details page. You can also find images and similar parts to 1330200000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1330200000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1330200000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1330200000 fall under?
The 1330200000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1330200000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1330200000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1330200000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1330200000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 1330200000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1330200000 often in real-time on the comparison pages.
What if I can't find stock of 1330200000?
You can fill out our help required form which you can use to request a quote for 1330200000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.