Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Printer Type | - |
---|---|
Printer Interface | - |
Print Resolution | - |
Print Speed | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Length / Height | 91m |
External Width | 110mm |
Thermal Transfer Ribbon, T200 Printers | Newark Electronics |
BLACK 1330 THERMAL TRANSFER RIBBONS | Avnet America |
THERMAL TRANSFER RIBBON FOR ALL T200 SERIES PRINTERS, BLACK | TE Connectivity 1330-3300-101TT | RS Americas |
RIBBON, PRINTER (L) | element14 |
Where can I find additional details, specifications and documents for a 1330-3300-101TT?
Additional datasheets, footprints and schematics for 1330-3300-101TT are listed on our Part Details page. You can also find images and similar parts to 1330-3300-101TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1330-3300-101TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1330-3300-101TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1330-3300-101TT fall under?
The 1330-3300-101TT is listed under Computer & Office > Computing > Printers & Scanners.
Can I view similar or alternative parts?
You can view similar parts to 1330-3300-101TT when available in the Printers & Scanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1330-3300-101TT you can contact the distributor directly for product support, shipping queries etc.
Is the 1330-3300-101TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1330-3300-101TT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 1330-3300-101TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1330-3300-101TT often in real-time on the comparison pages.
What if I can't find stock of 1330-3300-101TT?
You can fill out our help required form which you can use to request a quote for 1330-3300-101TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.