Status: | Unknown |
---|---|
Series: | 1330 Series |
RoHS: | Unknown |
Prices starting from US$91.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$91.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$112.75
|
73
in stock
|
Buy Now | |
TE Store
from US$279.31
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$127.05
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$127.05
|
1
in stock
|
Buy Now | |
Avnet America
from US$183.86
|
-
|
Buy Now | |
RS Americas
from US$122.61
|
-
|
Buy Now | |
element14
from US$111.34
|
-
|
Buy Now | |
Electro Enterprises
from US$133.29
|
-
|
Buy Now | |
TTI Europe
from US$98.35
|
-
|
Buy Now | |
Farnell
from US$119.30
|
-
|
Buy Now |
Accessory Type | Printer Ribbon |
---|---|
For Use With | AMP Thermal Transfer Printers |
Product Range | 1330 Series |
SVHC | No SVHC (27-Jun-2018) |
Thermal Transfer Printer Ribbon, Black | Newark Electronics |
1330-3300-10 Printer Ink Type: Resin Primary Product Color: Black Printer Ribbon Length: 300 m Printer Ribbon Length: 984 ft Product Width: 110 mm Resin Black 300 m 984 ft | Thermal Printer Ribbon | Part Number: 1330-3300-10 | Internal Number: 980892-000 | Alias Number: 1-1198141-8 | 110 mm | TE Connectivity | TE Store |
TYCO PN: 980892-000 | Heilind Electronics |
High Durability Thermal Transfer Ribbon | RS |
Printer Ribbon, Black, Wax/Resin, 4" x 984', T300 Series Thermal Transfer Printers | Avnet America |
Ribbon, Thermal Transfer, 330, 110mm Width, 300 M Length, Resin, Black | TE Connectivity 1330-3300-10 | RS Americas |
THERMAL TRANSFER PRINTER RIBBON, BLACK | element14 |
1330-3300-10 | TTI Europe |
Where can I find additional details, specifications and documents for a 1330-3300-10?
Additional datasheets, footprints and schematics for 1330-3300-10 are listed on our Part Details page. You can also find images and similar parts to 1330-3300-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1330-3300-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1330-3300-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1330-3300-10 fall under?
The 1330-3300-10 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1330-3300-10 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1330-3300-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 1330-3300-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1330-3300-10 have stock available?
Authorised distributors including Newark Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 1330-3300-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1330-3300-10 often in real-time on the comparison pages.
What if I can't find stock of 1330-3300-10?
You can fill out our help required form which you can use to request a quote for 1330-3300-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.