Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.61
Label Tape Type | Thermal Transfer |
---|---|
Tape Length | 74m |
Tape Width | 110mm |
Tape Material | - |
Label Tape Colour | Black |
For Use With | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
External Length / Height | 74m |
External Width | 110mm |
Ribbon, For Wp & Mp Labels | Newark Electronics |
RIBBON, FOR WP & MP LABELS | element14 |
Printer Ribbon Roll, Blk, For Thermal Transfer Printers T208M/T212M, T200 Series | TE Connectivity 1330-0607-T200 | RS Americas |
Printers PRINTER ACCESSORIES | Rapid Electronics |
1330-0607-T200 | Avnet America |
Where can I find additional details, specifications and documents for a 1330-0607-T200?
Additional datasheets, footprints and schematics for 1330-0607-T200 are listed on our Part Details page. You can also find images and similar parts to 1330-0607-T200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1330-0607-T200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1330-0607-T200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1330-0607-T200 fall under?
The 1330-0607-T200 is listed under Office Computer & Networking Products > Computer Products > Printers.
Can I view similar or alternative parts?
You can view similar parts to 1330-0607-T200 when available in the Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1330-0607-T200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1330-0607-T200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1330-0607-T200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 1330-0607-T200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1330-0607-T200 often in real-time on the comparison pages.
What if I can't find stock of 1330-0607-T200?
You can fill out our help required form which you can use to request a quote for 1330-0607-T200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.