Status: | Unknown |
---|---|
Series: | PP30 Powerpole Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
690
in stock
|
Buy Now | |
PEI-Genesis
from US$0.49
|
38,750
in stock
|
Buy Now | |
element14
from US$0.54
|
3,079
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
2,329
in stock
|
Buy Now | |
Rapid Electronics
from US$145.71
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
2
in stock
|
Buy Now | |
RS
from US$84.44
|
-
|
Buy Now | |
Jameco Electronics
from US$14.95
|
-
|
Buy Now | |
Carlton-Bates
from US$272.07
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | PP30 Powerpole Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Hermaphroditic |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
PP30 RED 12/16 CON KIT | PEI-Genesis |
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION | element14 |
Plug & Socket Connector, Plug, 1 Position | Newark Electronics |
PLUG & SOCKET CONNECTOR, PLUG, 1POS | Farnell |
Connector Power Heavy Duty PP30 RED 12-16 AWG 30A CONT 12-16 AWG | Anderson Power Products 1330 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 1330?
Additional datasheets, footprints and schematics for 1330 are listed on our Part Details page. You can also find images and similar parts to 1330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1330 fall under?
The 1330 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1330 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1330 you can contact the distributor directly for product support, shipping queries etc.
Is the 1330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1330 have stock available?
Authorised distributors including PEI-Genesis, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 1330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1330 often in real-time on the comparison pages.
What if I can't find stock of 1330?
You can fill out our help required form which you can use to request a quote for 1330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.