Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 18 Contacts |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Gender | Plug |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 133-018-21?
Additional datasheets, footprints and schematics for 133-018-21 are listed on our Part Details page. You can also find images and similar parts to 133-018-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133-018-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133-018-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133-018-21 fall under?
The 133-018-21 is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 133-018-21 when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133-018-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 133-018-21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 133-018-21 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 133-018-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133-018-21 often in real-time on the comparison pages.
What if I can't find stock of 133-018-21?
You can fill out our help required form which you can use to request a quote for 133-018-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.