Status: | Unknown |
---|---|
Series: | Model 132 |
RoHS: | Unknown |
Suitable model for all industrial applications |
Center tap available |
Continuous rotation and mechanical stops both standard |
Datasheet |
---|
Model 132 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Selector Guide |
Capabilities |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Rotary Potentiometer, Wirewound, 132B Series, 1 Kohm, Linear, 1, 2.75 W, Panel Rohs Compliant: Yes |Vishay 132B20102 | Newark Electronics |
Position Sensor POT 1kOhm Rotational Analog 2.75W Bushing Mount | Avnet America |
POTENTIOMETER, WIREWOUND, 1K.. | Farnell |
Where can I find additional details, specifications and documents for a 132B20102?
Additional datasheets, footprints and schematics for 132B20102 are listed on our Part Details page. You can also find images and similar parts to 132B20102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132B20102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132B20102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132B20102 fall under?
The 132B20102 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 132B20102 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132B20102 you can contact the distributor directly for product support, shipping queries etc.
Is the 132B20102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132B20102 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 132B20102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132B20102 often in real-time on the comparison pages.
What if I can't find stock of 132B20102?
You can fill out our help required form which you can use to request a quote for 132B20102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.