Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plier Style | Slip Joint |
---|---|
Jaw Opening Max | - |
Overall Length | 250mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Jaw Capacity | 1.625" |
Length | 250mm |
Standard | DIN ISO 8976 |
Weight | 290g |
Where can I find additional details, specifications and documents for a 13277/8701250?
Additional datasheets, footprints and schematics for 13277/8701250 are listed on our Part Details page. You can also find images and similar parts to 13277/8701250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13277/8701250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13277/8701250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13277/8701250 fall under?
The 13277/8701250 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 13277/8701250 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13277/8701250 you can contact the distributor directly for product support, shipping queries etc.
Is the 13277/8701250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13277/8701250 have stock available?
There is no stock from authorised distributors for 13277/8701250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13277/8701250 often in real-time on the comparison pages.
What if I can't find stock of 13277/8701250?
You can fill out our help required form which you can use to request a quote for 13277/8701250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.