Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 180 (In-Line) |
Number of Positions | 3 |
Cable Bundle Diameter | 10mm, .4in |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Quantity | 2200 |
Packaging Method | Box |
Accessory Type | Backshell |
Strain Relief | With |
Connector System | Wire-to-Device |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Connector Accessories 3-Wire Backshell Polyamide 66 Black | Avnet America |
BACK SHELL, 3 WIRE, AMPSEAL 16 Connector Backshell Product Type: Backshell Primary Product Material: PA Number of Positions: 3 Operating Temperature Range: -40 – 257 °F Operating Temperature Range: -40 – 125 °C Backshell PA | Ampseal 16 Connectors Backshell | Part Number: 1326979-1 | Internal Number: 1326979-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1326979-1?
Additional datasheets, footprints and schematics for 1326979-1 are listed on our Part Details page. You can also find images and similar parts to 1326979-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326979-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326979-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326979-1 fall under?
The 1326979-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1326979-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326979-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326979-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326979-1 have stock available?
Authorised distributors including Chip One Stop, Avnet America, TE Store, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1326979-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326979-1 often in real-time on the comparison pages.
What if I can't find stock of 1326979-1?
You can fill out our help required form which you can use to request a quote for 1326979-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.