Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 10A |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Mating Tab Width | 2.8mm, .11in |
Terminal & Splice Type | Tab |
Wire Size | 20AWG, .5mm² |
Wire Size Search | 20AWG, .5mm² |
Wire Insulation Diameter | .055 – .073in, 1.4 – 1.85mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3000 |
Packaging Method | Package |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
2.8MM BLD,SEAL,20AWG Terminal Type: Tab Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Tab 2.8 mm .11" | 1.5/2.8 Connector System & Recpt And Tab | Part Number: 1326031-2 | Internal Number: 1326031-2 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1326031-2?
Additional datasheets, footprints and schematics for 1326031-2 are listed on our Part Details page. You can also find images and similar parts to 1326031-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326031-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326031-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326031-2 fall under?
The 1326031-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326031-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326031-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326031-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326031-2 have stock available?
Authorised distributors including TE Store, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1326031-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326031-2 often in real-time on the comparison pages.
What if I can't find stock of 1326031-2?
You can fill out our help required form which you can use to request a quote for 1326031-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.