Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP Housing Connectors |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 20AWG |
Current Rating | - |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
2.8Mm Bld,unseal,18-20Awg Revr |Te Connectivity 1326029-6 | Newark Electronics |
2.8MM BLD,UNSEAL,18-20AWG REVR | Avnet America |
Where can I find additional details, specifications and documents for a 1326029-6 .?
Additional datasheets, footprints and schematics for 1326029-6 . are listed on our Part Details page. You can also find images and similar parts to 1326029-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326029-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326029-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326029-6 . fall under?
The 1326029-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1326029-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326029-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1326029-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326029-6 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Power and Signal Group have stock available or on a lead time for 1326029-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326029-6 . often in real-time on the comparison pages.
What if I can't find stock of 1326029-6 .?
You can fill out our help required form which you can use to request a quote for 1326029-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.