Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 25A |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Thickness | .031in, .8mm |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 3.1 – 4.04mm, .122 – .159in |
Wire Size | 4mm², 12 – 10AWG |
Wire Size Search | 12AWG, 10AWG, 4mm² |
Agency/Standard | SAE/USCAR-2 / USCAR-21 |
Customer Preferred Contact | Yes |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2600 |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 1326029-4?
Additional datasheets, footprints and schematics for 1326029-4 are listed on our Part Details page. You can also find images and similar parts to 1326029-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326029-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326029-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326029-4 fall under?
The 1326029-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326029-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326029-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326029-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326029-4 have stock available?
Authorised distributors including Power and Signal Group and Avnet America have stock available or on a lead time for 1326029-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326029-4 often in real-time on the comparison pages.
What if I can't find stock of 1326029-4?
You can fill out our help required form which you can use to request a quote for 1326029-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.