Status: | Unknown |
---|---|
Series: | 1325 Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Voltage Rating | 5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Yellow |
Contact Material | Beryllium Copper |
Contact Termination Type | Screw |
Product Range | 1325 Series |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Screw |
BANANA PLUG, 15A, SCREW, YELLOW | element14 |
BANANA PLUG, STACKABLE, 15A, SCREW, YEL | Farnell Contract |
Banana Plug, Mto Bulk, (Yellow) |Pomona 1325-4# | Newark Electronics |
Where can I find additional details, specifications and documents for a 1325-4?
Additional datasheets, footprints and schematics for 1325-4 are listed on our Part Details page. You can also find images and similar parts to 1325-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1325-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1325-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1325-4 fall under?
The 1325-4 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1325-4 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1325-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1325-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1325-4 have stock available?
Authorised distributors including RS Americas, element14, Farnell Contract, Newark Electronics and Jameco Electronics have stock available or on a lead time for 1325-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1325-4 often in real-time on the comparison pages.
What if I can't find stock of 1325-4?
You can fill out our help required form which you can use to request a quote for 1325-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.