Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0132528-1,
341102-000 |
Prices starting from US$0.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.71 |
1,531
|
Buy Now | |
TE Store | US$0.69 |
3,612
|
Buy Now | |
RS Americas | US$0.32 |
1,900
|
Buy Now | |
Newark Electronics | US$0.36 |
635
|
Buy Now | |
Farnell | US$0.33 |
577
|
Buy Now | |
element14 | US$0.33 |
577
|
Buy Now | |
Rapid Electronics | US$0.45 |
519
|
Buy Now | |
Distrelec | US$0.37 |
519
|
Buy Now | |
Avnet America | US$0.29 |
-
|
Buy Now | |
TTI Europe | US$0.27 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Weight per Piece | .003g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | .83in, 21.082mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #4, M2.5 |
Support Style | Insulation Support |
Shape Description | SPADE-021 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG 16-14 FCH 3 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #4 M2.5 Spade Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 132528-1 | Internal Number: 132528-1 | Alias Number: 341102-000 | TE Connectivity | TE Store |
Spade terminal, PLASTI-GRIP, blue, M2.5 | TE Connectivity 132528-1 | RS Americas |
Spade terminal Plasti-Grip 16-14AWG Blue | RS |
Spade Tongue Term, M2.5, #4, 14Awg, Blu | Newark Electronics |
SPADE TONGUE TERM, M2.5, #4, 14AWG, 2MM2 | Farnell |
Terminals SPADE 16-14AWG | Rapid Electronics |
TE Connectivity - AMP PG 16-14 FCH 3 | Distrelec |
Spade Tongue Terminal 14-16AWG 19.9mm 5mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 132528-1?
Additional datasheets, footprints and schematics for 132528-1 are listed on our Part Details page. You can also find images and similar parts to 132528-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132528-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132528-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132528-1 fall under?
The 132528-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132528-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132528-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 132528-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132528-1 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for 132528-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132528-1 often in real-time on the comparison pages.
What if I can't find stock of 132528-1?
You can fill out our help required form which you can use to request a quote for 132528-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.