Status: | Unknown |
---|---|
Series: | 1325 Series |
RoHS: | Unknown |
Prices starting from US$2.70
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Voltage Rating | 1.5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | Screw |
Product Range | 1325 Series |
SVHC | No SVHC (27-Jun-2018) |
BANANA PLUG, STACKING, 4.3MM, 15A, RED | Farnell |
Banana Plug, Stacking, 4.3Mm, 15A, Red | Newark Electronics |
Banana Jack Banana Jack 15 A Red Beryllium Copper 5000 Vrms (Max.), 1325 Series | Pomona Electronics 1325-2 | RS Americas |
Plug | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1325-2#?
Additional datasheets, footprints and schematics for 1325-2# are listed on our Part Details page. You can also find images and similar parts to 1325-2# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1325-2# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1325-2# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1325-2# fall under?
The 1325-2# is listed under Pomona Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1325-2# when available in the Pomona Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1325-2# you can contact the distributor directly for product support, shipping queries etc.
Is the 1325-2# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1325-2# have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1325-2#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1325-2# often in real-time on the comparison pages.
What if I can't find stock of 1325-2#?
You can fill out our help required form which you can use to request a quote for 1325-2# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.