Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MC1323x |
Application Sub Type | ZigBee Wireless Network |
Kit Contents | 4 x 1323x-MRB 3 x 1323x-REM 1323x-RCM USB Multilink BDM CodeWarrior IDE BeeKit Power Adapter |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2.4GHz IEEE 802.15.4/ZigBee SoC HCS08 MCU Printed F Antenna IR Transmitter Header for RCM & REM |
Dev Board, Mc13234Cht Zigbee | Newark Electronics |
Network Kit For MC1323x Series Microcontrollers | Avnet America |
DEV BOARD, ZIGBEE NETWORK | Farnell |
Where can I find additional details, specifications and documents for a 1323XNSK-BDM?
Additional datasheets, footprints and schematics for 1323XNSK-BDM are listed on our Part Details page. You can also find images and similar parts to 1323XNSK-BDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1323XNSK-BDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1323XNSK-BDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1323XNSK-BDM fall under?
The 1323XNSK-BDM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 1323XNSK-BDM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1323XNSK-BDM you can contact the distributor directly for product support, shipping queries etc.
Is the 1323XNSK-BDM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1323XNSK-BDM have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for 1323XNSK-BDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1323XNSK-BDM often in real-time on the comparison pages.
What if I can't find stock of 1323XNSK-BDM?
You can fill out our help required form which you can use to request a quote for 1323XNSK-BDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.