Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | Evaluation Board MC1323x |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 250Kbps |
Features | Operates on one of 16 Selectable Channels Programmable Output Power Multiple Low Power Modes |
MCU Supported Families | MC1323x |
Module Interface | I2C SPI UART |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.8V |
Supply Voltage Range | 1.8V to 3.6V |
Wireless Protocol | IEEE 802.15.4 |
Mc1323X, Onboard Bdm Port, Ir Transmitter, Dev Kit | Newark Electronics |
Hardware Platforms For Evaluation Of The Cost Effective MC1323X System On Chip Solutions | Avnet America |
MC1323X, ONBOARD BDM PORT, DEV KIT | Farnell |
Where can I find additional details, specifications and documents for a 1323XDSK-BDM?
Additional datasheets, footprints and schematics for 1323XDSK-BDM are listed on our Part Details page. You can also find images and similar parts to 1323XDSK-BDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1323XDSK-BDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1323XDSK-BDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1323XDSK-BDM fall under?
The 1323XDSK-BDM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 1323XDSK-BDM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1323XDSK-BDM you can contact the distributor directly for product support, shipping queries etc.
Is the 1323XDSK-BDM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1323XDSK-BDM have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for 1323XDSK-BDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1323XDSK-BDM often in real-time on the comparison pages.
What if I can't find stock of 1323XDSK-BDM?
You can fill out our help required form which you can use to request a quote for 1323XDSK-BDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.