Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Silver |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold (Au) |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Circuit Application | Signal |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
RF Connector Style | Plug |
Connector System | Cable-to-Cable, Cable-to-Panel |
RF Interface | C Series |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 85°C, -85 – 329°F |
Cable Type | KX 23 |
Coaxicon Rf Series C Plug |Te Connectivity 132390-2 | Newark Electronics |
RF Connectors / Coaxial Connectors COAXICON RF SERIES C PLUG | Sager |
Where can I find additional details, specifications and documents for a 132390-2?
Additional datasheets, footprints and schematics for 132390-2 are listed on our Part Details page. You can also find images and similar parts to 132390-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132390-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132390-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132390-2 fall under?
The 132390-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 132390-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132390-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 132390-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132390-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 132390-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132390-2 often in real-time on the comparison pages.
What if I can't find stock of 132390-2?
You can fill out our help required form which you can use to request a quote for 132390-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.