Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 38mm, 1.5in |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | .172in, 4.369mm |
Wire Size | 13100 – 20800CMA, 8.37mm², 8AWG |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box & Carton |
Packaging Quantity | 25 |
Stud Size | 1/4 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 550°F, 288°C |
Terminal, Strato, Post Ins, 8 |Amp Te Connectivity 132330-1 | Newark Electronics |
Ring Tongue Terminal 38mm 10.3mm | Avnet America |
Where can I find additional details, specifications and documents for a 132330-1?
Additional datasheets, footprints and schematics for 132330-1 are listed on our Part Details page. You can also find images and similar parts to 132330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132330-1 fall under?
The 132330-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132330-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 132330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132330-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 132330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132330-1 often in real-time on the comparison pages.
What if I can't find stock of 132330-1?
You can fill out our help required form which you can use to request a quote for 132330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.