132314-1 Power Connectors by TE Connectivity

CONTACT PIN TYPE 2 SZ 16 AWG 1

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Number of Positions 1
Crimp Area Plating Finish Gold
Contact Termination Area Plating Thickness 30µin, .76µm
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Current Rating (Max) 13A
Contact Mating Area Plating Material Finish Bright
Contact Type Pin
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Crimp Area Plating Thickness 30µin, .76µm
Contact Mating Area Plating Material Gold
Underplate Material Thickness 30µin, .76µm
Contact Termination Area Plating Material Gold
Contact Retention Within Housing With
Contact Size 16
Contact Underplating Material Nickel
Wire Size 1.6 – 2.1mm², 14AWG
Test Current 13A
Color Code Violet/Blue
Wire Insulation Support Without
Contact Retention Type Within Housing Crimp Snap-In
Special Features Loose Piece
Circuit Application Signal
For Multiple Crimp No
Comment Use turret TH502 (p/n 1-601967-6) with hand tool 601967-1.
Wire/Cable Type Discrete Wire
Packaging Method Bag
Packaging Quantity 250
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Sealable No
Termination Type Crimp
Operating Temperature Range -55 – 302°F, -55 – 105°C

Alternative Descriptions

Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America
Special Order: CONTACT PIN TYPE 2 SZ 16 AWG 1 Power Contact Type: Contact Contact Mating Area Plating Material: Gold Wire Size: 14 AWG Wire Size: 1.6 – 2.1 mm² Connector System: Wire-to-Wire Contact Gold 14 AWG 1.6 – 2.1 mm² | Power Contact | Part Number: 132314-1 | Internal Number: 132314-1 | TE Connectivity | TE Store
Connector, Contact Pin Type 2 Sz 16 Awg 1 | Allied Electronics
CONTACT PIN TYPE 2 SZ 16 AWG 14 ROHS COMPLIANT: YES | Newark Electronics

More Parts in Power Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 132314-1?

Additional datasheets, footprints and schematics for 132314-1 are listed on our Part Details page. You can also find images and similar parts to 132314-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 132314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 132314-1 fall under?

The 132314-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 132314-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 132314-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 132314-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 132314-1 have stock available?

Authorised distributors including Avnet America, TE Store, Avnet Europe, Allied Electronics and Newark Electronics have stock available or on a lead time for 132314-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 132314-1 often in real-time on the comparison pages.

What if I can't find stock of 132314-1?

You can fill out our help required form which you can use to request a quote for 132314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay