Number of Positions | 1 |
---|---|
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Size | 16 |
Crimp Area Plating Thickness | .76µm, 30µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Current Rating (Max) | 13A |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Underplate Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material Finish | Bright |
Wire Size | .6 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
For Multiple Crimp | No |
Special Features | Loose Piece |
Circuit Application | Signal |
Wire/Cable Type | Discrete Wire |
Comment | Use turret TH502 (p/n 1-601967-6) with hand tool 601967-1. |
Packaging Method | Box |
Packaging Quantity | 250 |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 302°F, -55 – 105°C |
CONTACT PIN TYPE 2 AWG 18-16 Power Contact Type: Contact Contact Mating Area Plating Material: Gold Wire Size: 18 – 16 AWG Wire Size: .6 – 1.5 mm² Connector & Contact Terminates To: Wire & Cable Contact Gold 18 – 16 AWG .6 – 1.5 mm² | Power Contact | Part Number: 132313-1 | Internal Number: 132313-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Contact Pin Type 2 Awg 18-16 | Allied Electronics |
CONTACT PIN TYPE 2 AWG 18-16 ROHS COMPLIANT: YES | Newark Electronics |
Where can I find additional details, specifications and documents for a 132313-1?
Additional datasheets, footprints and schematics for 132313-1 are listed on our Part Details page. You can also find images and similar parts to 132313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132313-1 fall under?
The 132313-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 132313-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 132313-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132313-1 have stock available?
Authorised distributors including TE Store, Arrow Electronics, Avnet America, Avnet Europe and Allied Electronics have stock available or on a lead time for 132313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132313-1 often in real-time on the comparison pages.
What if I can't find stock of 132313-1?
You can fill out our help required form which you can use to request a quote for 132313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.