Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MC13224 |
Application Sub Type | ZigBee |
Kit Contents | USB stick IAR software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2.4GHz Wireless Nodes Compatible with the IEEE 802.15.4 Printed F Antenna |
Kit Features | 1322x-SRB Sensor Reference Board 1322x-NCB Network Coordinator Board 1322x-LPB |
Type | Development Kit |
Mc1322X, 802.15.4, Zigbee Packet Sniffer, Usb Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a 1322XUSB?
Additional datasheets, footprints and schematics for 1322XUSB are listed on our Part Details page. You can also find images and similar parts to 1322XUSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1322XUSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1322XUSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1322XUSB fall under?
The 1322XUSB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 1322XUSB when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1322XUSB you can contact the distributor directly for product support, shipping queries etc.
Is the 1322XUSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1322XUSB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1322XUSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1322XUSB often in real-time on the comparison pages.
What if I can't find stock of 1322XUSB?
You can fill out our help required form which you can use to request a quote for 1322XUSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.