1322.1501 Part Information

Details for 1322.1501 by Mentor

Electronic & Electrical Components>Optoelectronics LEDs & Displays>LEDs

Part Downloads

Part Specifications

LED Colour Cool White
LED Mounting -
Bulb Size -
Forward Current If -
Forward Voltage -
Luminous Intensity -
Viewing Angle -
Lens Shape -
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
CCT 5600K
Luminous Intensity Typ 68lm
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +70°C
Voltage Vf Typ 3.6V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1322.1501?

Additional datasheets, footprints and schematics for 1322.1501 are listed in our Part Details tab. You can also find the 1322.1501 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1322.1501 in the Pricing & Inventory tab next to part details. You can view 1322.1501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1322.1501 fall under?

The 1322.1501 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to 1322.1501 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1322.1501 you can contact the distributor directly for product support, shipping queries etc.

Is the 1322.1501 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1322.1501 have stock available?

There is no stock from authorised distributors for 1322.1501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1322.1501 often in real-time on the comparison pages.

What if I can't find stock of 1322.1501?

You can fill out our help required form which you can use to request a quote for 1322.1501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1322.1501

Loading...
Loading Results for 1322.1501
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us