1322.1301 Part Information
Details for 1322.1301 by Mentor
Electronic & Electrical Components>Optoelectronics LEDs & Displays>LEDs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 28.1700 |
Stock Information
Details
Part Downloads
Part Specifications
LED Colour | Cool White |
LED Mounting | - |
Bulb Size | - |
Forward Current If | - |
Forward Voltage | - |
Luminous Intensity | - |
Viewing Angle | - |
Lens Shape | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
CCT | 6500K |
Luminous Intensity Typ | 130lm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Voltage Vf Typ | 3.6V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1322.1301?
Additional datasheets, footprints and schematics for 1322.1301 are listed in our Part Details tab. You can also find the 1322.1301 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1322.1301 in the Pricing & Inventory tab next to part details. You can view 1322.1301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1322.1301 fall under?
The 1322.1301 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 1322.1301 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1322.1301 you can contact the distributor directly for product support, shipping queries etc.
Is the 1322.1301 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1322.1301 have stock available?
There is no stock from authorised distributors for 1322.1301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1322.1301 often in real-time on the comparison pages.
What if I can't find stock of 1322.1301?
You can fill out our help required form which you can use to request a quote for 1322.1301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.