Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MC13213 |
Kit Application Type | - |
Application Sub Type | - |
Kit Contents | SRB Boards Software Power Adapters Cables BDM Programmer/Debugger |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | HCS08 |
Core Sub-Architecture | HCS08 |
Development Tool Type | Development Kit |
Features | 2.4GHz Wireless Nodes Compatible with the IEEE 802.15.4 Standard Printed F Antenna USB Port |
Kit Features | Printed F Antenna Onboard Expansion Capabilities Programmable 60K Flash 4K of RAM |
Supported Devices | MC13213 |
Type | Development Kit |
MC1321X, ZIGBEE, BDM PORT, DEV KIT | element14 |
Where can I find additional details, specifications and documents for a 1321XDSK?
Additional datasheets, footprints and schematics for 1321XDSK are listed on our Part Details page. You can also find images and similar parts to 1321XDSK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1321XDSK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1321XDSK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1321XDSK fall under?
The 1321XDSK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 1321XDSK when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1321XDSK you can contact the distributor directly for product support, shipping queries etc.
Is the 1321XDSK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1321XDSK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1321XDSK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1321XDSK often in real-time on the comparison pages.
What if I can't find stock of 1321XDSK?
You can fill out our help required form which you can use to request a quote for 1321XDSK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.