Prices starting from US$4.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.26 |
156
|
Buy Now | |
Farnell | US$7.79 |
2,083
|
Buy Now | |
element14 | US$8.48 |
1,639
|
Buy Now | |
Newark Electronics | US$7.47 |
83
|
Buy Now | |
Transfer Multisort Elektronik | US$9.43 |
76
|
Buy Now | |
RS Americas | US$5.45 |
26
|
Buy Now | |
Heilind Electronics | US$10.93 |
18
|
Buy Now | |
Heilind Electronics Asia | US$10.93 |
6
|
Buy Now | |
Avnet America | US$4.20 |
-
|
Buy Now | |
TTI Europe | US$7.25 |
-
|
Buy Now | |
Richardson RFPD | US$6.81 |
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA RP |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
ADAPTOR, SMA PLUG, SMA RP JACK, 50OHM | Farnell |
Adapter, SMA RP Jack to SMA Plug | RS |
Rf/Coaxial Adapter, Sma Plug-Sma Jack | Newark Electronics |
Coupler | Transfer Multisort Elektronik |
Connector rf coaxial sma in-series adapter plug to rev. polarity jack 50 ohm | Amphenol RF 132171RP | RS Americas |
ADAPTER, SMA RP JACK TO S SMA | Heilind Electronics |
RF / Coaxial Adapter, SMA, Plug, SMA RP, Jack, Straight Adapter, 50 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 132171RP?
Additional datasheets, footprints and schematics for 132171RP are listed on our Part Details page. You can also find images and similar parts to 132171RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132171RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132171RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132171RP fall under?
The 132171RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132171RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132171RP you can contact the distributor directly for product support, shipping queries etc.
Is the 132171RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132171RP have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 132171RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132171RP often in real-time on the comparison pages.
What if I can't find stock of 132171RP?
You can fill out our help required form which you can use to request a quote for 132171RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.