Status: | Unknown |
---|---|
Series: | INTRA- Series |
RoHS: | Unknown |
Prices starting from US$4.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.85
|
412
in stock
|
Buy Now | |
element14
from US$9.53
|
412
in stock
|
Buy Now | |
Newark Electronics
from US$14.20
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.43
|
32
in stock
|
Buy Now | |
RS Americas
from US$10.10
|
20
in stock
|
Buy Now | |
TTI Europe
from US$8.02
|
13
in stock
|
Buy Now | |
PEI-Genesis
from US$5.89
|
2
in stock
|
Buy Now | |
RS
from US$8.91
|
-
|
Buy Now | |
Avnet America
from US$4.68
|
-
|
Buy Now | |
Richardson RFPD
from US$7.61
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | SMA Coaxial |
Product Range | INTRA- Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Beryllium Copper |
Frequency Max | 18GHz |
ADAPTOR, SMA PLUG, SMA JACK, STRAIGHT | element14 |
Rf/Coaxial Adapter, Sma Plug-Sma Jack | Newark Electronics |
Coupler | Transfer Multisort Elektronik |
Connector rf coaxial sma in-series adapter straight plug to jack 50 ohm | Amphenol RF 132171 | RS Americas |
SMA F-M ADPT | PEI-Genesis |
SMA Jack to SMA Plug Adapter 50 Ohm Stra | RS |
Conn SMA Adapter F/PL 0Hz to 18GHz 50Ohm ST Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 132171?
Additional datasheets, footprints and schematics for 132171 are listed on our Part Details page. You can also find images and similar parts to 132171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132171 fall under?
The 132171 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132171 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132171 you can contact the distributor directly for product support, shipping queries etc.
Is the 132171 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132171 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 132171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132171 often in real-time on the comparison pages.
What if I can't find stock of 132171?
You can fill out our help required form which you can use to request a quote for 132171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.