Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.38
|
173
in stock
|
Buy Now | |
element14
from US$10.92
|
202
in stock
|
Buy Now | |
Richardson RFPD
from US$8.68
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$14.96
|
29
in stock
|
Buy Now | |
RS
from US$10.33
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.77
|
18
in stock
|
Buy Now | |
RS Americas
from US$10.83
|
1
in stock
|
Buy Now | |
Avnet America
from US$5.36
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA RP |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 18GHz |
ADAPTOR, SMA JACK, SMA RP JACK, STRAIGHT | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Rf Coaxial, Adapter, Sma-Sma Rp, Jack-Jack | Newark Electronics |
SMA Jack to RP-SMA Jack Adapter 50 Ohm S | RS |
Coupler | Transfer Multisort Elektronik |
Connector rf coaxial sma in-series adapter jack to rev. polarity jack 50 ohm | Amphenol RF 132169RP | RS Americas |
RF / Coaxial Adapter, SMA, Jack, SMA RP, Jack, Straight Adapter, 50 ohm | Avnet America |
Where can I find additional details, specifications and documents for a 132169RP?
Additional datasheets, footprints and schematics for 132169RP are listed on our Part Details page. You can also find images and similar parts to 132169RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132169RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132169RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132169RP fall under?
The 132169RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132169RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132169RP you can contact the distributor directly for product support, shipping queries etc.
Is the 132169RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132169RP have stock available?
Authorised distributors including element14, Farnell, Richardson RFPD, Newark Electronics and RS have stock available or on a lead time for 132169RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132169RP often in real-time on the comparison pages.
What if I can't find stock of 132169RP?
You can fill out our help required form which you can use to request a quote for 132169RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.