Prices starting from US$3.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.30 |
27
|
Buy Now | |
element14 | US$7.42 |
2,197
|
Buy Now | |
Farnell | US$4.97 |
1,367
|
Buy Now | |
Newark Electronics | US$6.49 |
670
|
Buy Now | |
Powell Electronics | US$8.45 |
621
|
Buy Now | |
Avnet America | US$4.29 |
220
|
Buy Now | |
Heilind Electronics | US$11.82 |
204
|
Buy Now | |
RS Americas | US$3.98 |
83
|
Buy Now | |
TTI Europe | US$3.53 |
48
|
Buy Now | |
Heilind Electronics Asia | US$11.82 |
47
|
Buy Now | |
Electro Enterprises | US$6.35 |
42
|
Buy Now | |
Transfer Multisort Elektronik | US$8.50 |
23
|
Buy Now | |
Richardson RFPD | US$6.15 |
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
ADAPTOR, SMA JACK, SMA JACK, 50OHM | element14 |
Rf/Coaxial Adapter, Sma Jack-Sma Jack | Newark Electronics |
Conn SMA Adapter RCP/RCP 50Ohm ST Gold | Avnet America |
| Heilind Electronics |
Connector rf coaxial sma in-series adapter straight jack to jack 50 ohm | Amphenol RF 132169 | RS Americas |
SMA JCK-JCK ADAPTER | RS |
Coupler | Transfer Multisort Elektronik |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 132169?
Additional datasheets, footprints and schematics for 132169 are listed on our Part Details page. You can also find images and similar parts to 132169 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132169 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132169 fall under?
The 132169 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132169 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132169 you can contact the distributor directly for product support, shipping queries etc.
Is the 132169 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132169 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Powell Electronics and Avnet America have stock available or on a lead time for 132169.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132169 often in real-time on the comparison pages.
What if I can't find stock of 132169?
You can fill out our help required form which you can use to request a quote for 132169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.