Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.35
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA RP |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
ADAPTOR, SMA PLUG, SMA RP PLUG, 50OHM | element14 |
Connector rf coaxial sma in-series adapter plug to rev. polarity plug 50 ohm | Amphenol RF 132168RP | RS Americas |
Rf/Coaxial Adapter, Sma Plug-Sma Plug | Newark Electronics |
RF / Coaxial Adapter, 50 Ohm, SMA, Plug, SMA RP, Plug, Straight Adapter, 50 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 132168RP?
Additional datasheets, footprints and schematics for 132168RP are listed on our Part Details page. You can also find images and similar parts to 132168RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132168RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132168RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132168RP fall under?
The 132168RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132168RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132168RP you can contact the distributor directly for product support, shipping queries etc.
Is the 132168RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132168RP have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 132168RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132168RP often in real-time on the comparison pages.
What if I can't find stock of 132168RP?
You can fill out our help required form which you can use to request a quote for 132168RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.