Prices starting from US$4.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.90 |
11
|
Buy Now | |
element14 | US$9.15 |
1,790
|
Buy Now | |
Newark Electronics | US$8.15 |
1,167
|
Buy Now | |
Farnell | US$6.06 |
577
|
Buy Now | |
Avnet America | US$5.32 |
470
|
Buy Now | |
Powell Electronics | US$10.30 |
121
|
Buy Now | |
Transfer Multisort Elektronik | US$10.34 |
36
|
Buy Now | |
RS Americas | US$6.02 |
36
|
Buy Now | |
Richardson RFPD | US$7.53 |
10
|
Buy Now | |
TTI Europe | US$4.87 |
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
Frequency Max | 18GHz |
ADAPTOR, SMA PLUG, SMA PLUG, 50OHM | element14 |
Rf/Coaxial Adapter, Sma Plug-Sma Plug | Newark Electronics |
Conn SMA Adapter PL/PL 0Hz to 18GHz 50Ohm ST Gold | Avnet America |
Coupler | Transfer Multisort Elektronik |
Connector rf coaxial sma in-series adapter straight plug to plug 50 ohm | Amphenol RF 132168 | RS Americas |
SMA PLG-PLG ADAPTER | RS |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 132168?
Additional datasheets, footprints and schematics for 132168 are listed on our Part Details page. You can also find images and similar parts to 132168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132168 fall under?
The 132168 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132168 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132168 you can contact the distributor directly for product support, shipping queries etc.
Is the 132168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132168 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Powell Electronics have stock available or on a lead time for 132168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132168 often in real-time on the comparison pages.
What if I can't find stock of 132168?
You can fill out our help required form which you can use to request a quote for 132168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.